TT Electronics Photo Transistor, Npn, T-1; Wavelength Typ Tt Electronics/optek Technology OP535A

Description
PHOTO TRANSISTOR, NPN, T-1; Wavelength Typ:935nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:OP535 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited;RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, T-1; Wavelength Typ:935nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:OP535 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, T-1; Wavelength Typ Tt Electronics/optek Technology - 42AC0039 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, T-1; Wavelength Typ Tt Electronics/optek Technology
42AC0039
Photo Transistor, Npn, T-1; Wavelength Typ Tt Electronics/optek Technology 42AC0039
PHOTO TRANSISTOR, NPN, T-1; Wavelength Typ:935nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:OP535 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited;RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, T-1; Wavelength Typ:935nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:OP535 Series; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42AC0039
Product Name Photo Transistor, Npn, T-1; Wavelength Typ Tt Electronics/optek Technology
Peak Wavelength 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details