TT Electronics Photo Transistor; Wavelength Typ Tt Electronics/optek Technology OP506W

Description
Photo Transistor; Wavelength Typ:935nm; Viewing Angle:90°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Photo Transistor; Wavelength Typ:935nm; Viewing Angle:90°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor; Wavelength Typ Tt Electronics/optek Technology - 01C3590 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor; Wavelength Typ Tt Electronics/optek Technology
01C3590
Photo Transistor; Wavelength Typ Tt Electronics/optek Technology 01C3590
Photo Transistor; Wavelength Typ:935nm; Viewing Angle:90°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Photo Transistor; Wavelength Typ:935nm; Viewing Angle:90°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01C3590
Product Name Photo Transistor; Wavelength Typ Tt Electronics/optek Technology
Peak Wavelength 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details