TT Electronics Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology OP297A

Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.75V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.75V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2991 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2991
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2991
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.75V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:20°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.75V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2991
Product Name Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers