TT Electronics Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology OP297A

Description
INFRARED EMITTER, 890NM, T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:40°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 890NM, T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:40°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology - 42AC0038 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology
42AC0038
Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology 42AC0038
INFRARED EMITTER, 890NM, T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:40°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER, 890NM, T-1 3/4; Peak Wavelength:890nm; Angle of Half Intensity:40°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):-; Rise Time:500ns; Fall Time tf:250ns; Forward Current If(AV):50mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 42AC0038
Product Name Infrared Emitter, 890Nm, T-1 3/4; Peak Wavelength Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - 1N4531,113 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details