TT Electronics Led; Led Color Tt Electronics/optek Technology OP296A

Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Tt Electronics/optek Technology - 08F2989 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Tt Electronics/optek Technology
08F2989
Led; Led Color Tt Electronics/optek Technology 08F2989
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2989
Product Name Led; Led Color Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Chip LED with reflector - SML-010VT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details