TT Electronics Led; Led Color Tt Electronics/optek Technology OP294

Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Tt Electronics/optek Technology - 01C3581 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Tt Electronics/optek Technology
01C3581
Led; Led Color Tt Electronics/optek Technology 01C3581
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01C3581
Product Name Led; Led Color Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details