TT Electronics Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology OP290A

Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2978 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2978
Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2978
IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, T-1 3/4, THROUGH HOLE; Viewing Angle:50°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):1.5A; Forward Voltage VF Max:4V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2978
Product Name Ir Emitter, 890Nm, T-1 3/4, Through Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333369 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
High-speed switching diode - BAL99-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details