TT Electronics Led; Led Color Tt Electronics/optek Technology OP268FB

Description
LED; LED Color:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:50mA; Forward Voltage:1.5V; Wavelength Typ:890nm; Luminous Intensity:-; Viewing Angle:104°; Lens Shape:-; Product Range:OP268F Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED; LED Color:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:50mA; Forward Voltage:1.5V; Wavelength Typ:890nm; Luminous Intensity:-; Viewing Angle:104°; Lens Shape:-; Product Range:OP268F Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Tt Electronics/optek Technology - 01C3576 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Tt Electronics/optek Technology
01C3576
Led; Led Color Tt Electronics/optek Technology 01C3576
LED; LED Color:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:50mA; Forward Voltage:1.5V; Wavelength Typ:890nm; Luminous Intensity:-; Viewing Angle:104°; Lens Shape:-; Product Range:OP268F Series; MSL:- RoHS Compliant: Yes

LED; LED Color:-; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:50mA; Forward Voltage:1.5V; Wavelength Typ:890nm; Luminous Intensity:-; Viewing Angle:104°; Lens Shape:-; Product Range:OP268F Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01C3576
Product Name Led; Led Color Tt Electronics/optek Technology
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Blue Chip LED - SMLP14BCNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details