TT Electronics Led; Led Color Tt Electronics/optek Technology OP268FA

Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Tt Electronics/optek Technology - 01C3575 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Tt Electronics/optek Technology
01C3575
Led; Led Color Tt Electronics/optek Technology 01C3575
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:-; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:-; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01C3575
Product Name Led; Led Color Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM2.PM-N3N5-XX57-1-700-R18-XXTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers