TT Electronics Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology OP266A

Description
IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology - 01C3571 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
01C3571
Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology 01C3571
IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3571
Product Name Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details