TT Electronics Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology OP265A

Description
IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2969 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2969
Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2969
IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 890NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2969
Product Name Ir Emitter, 890Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details