TT Electronics Ir Emitter, Side, Emit, 850Nm; Viewing Angle Tt Electronics/optek Technology OP245PS

Description
IR EMITTER, SIDE, EMIT, 850NM; Viewing Angle:36°; Diode Case Style:Side Looking; Forward Current If(AV):50mA; Forward Voltage VF Max:1.7V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
IR EMITTER, SIDE, EMIT, 850NM; Viewing Angle:36°; Diode Case Style:Side Looking; Forward Current If(AV):50mA; Forward Voltage VF Max:1.7V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, Side, Emit, 850Nm; Viewing Angle Tt Electronics/optek Technology - 14J5221 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, Side, Emit, 850Nm; Viewing Angle Tt Electronics/optek Technology
14J5221
Ir Emitter, Side, Emit, 850Nm; Viewing Angle Tt Electronics/optek Technology 14J5221
IR EMITTER, SIDE, EMIT, 850NM; Viewing Angle:36°; Diode Case Style:Side Looking; Forward Current If(AV):50mA; Forward Voltage VF Max:1.7V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER, SIDE, EMIT, 850NM; Viewing Angle:36°; Diode Case Style:Side Looking; Forward Current If(AV):50mA; Forward Voltage VF Max:1.7V; Rise Time:10ns; Fall Time tf:10ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14J5221
Product Name Ir Emitter, Side, Emit, 850Nm; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Silicon Beamless Schottky Diodes—Pairs and Quads - DME3927-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
View Details
4 suppliers
DIODE SCHOTTKY 60V 3A SMC - 30BQ060TR - Karl Kruse GmbH & Co. KG
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details