TT Electronics Led; Led Color Tt Electronics/optek Technology OP245A

Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led; Led Color Tt Electronics/optek Technology - 01C3566 - Newark, An Avnet Company
Chicago, IL, United States
Led; Led Color Tt Electronics/optek Technology
01C3566
Led; Led Color Tt Electronics/optek Technology 01C3566
LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

LED; LED Color:-; LED Mounting:-; Bulb Size:-; Forward Current If:-; Forward Voltage:1.8V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:-; Product Range:-; Automotive Qualification Standard:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01C3566
Product Name Led; Led Color Tt Electronics/optek Technology
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1338-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend, Bottom Entry
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 16 degrees
View Details