optek-Danulat, Inc. IR LEDs OP240A

Description
Infrared SL LED 890nm 40°,OP240A
Request a Quote
Description
Infrared SL LED 890nm 40°,OP240A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1713858 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1713858
IR LEDs 1713858
Infrared SL LED 890nm 40°,OP240A

Infrared SL LED 890nm 40°,OP240A

Supplier's Site
IR LEDs - 1700763 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1700763
IR LEDs 1700763
Infrared SL LED 890nm 40°,OP240A

Infrared SL LED 890nm 40°,OP240A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1713858
Product Name IR LEDs
LED Package: 4.45 x 2.34 x 5.72mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
EXCELED™ series - SLI-343D8U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details