TT Electronics Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology OP240A

Description
IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
Datasheet
Description
IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2957 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2957
Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2957
IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

IR EMITTER 890NM 0.76MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2957
Product Name Ir Emitter 890Nm 0.76Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
VF 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
PIN Diode Switches - NPS4-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details