TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP235W

Description
Win Source Part Number: 1014185-OP235W Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 2V Wavelength: 850nm Mounting Type: Through Hole Package / Case: TO-46-2 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: OP235W-ND,365-1586 Base Product Number: OP235
Request a Quote Datasheet
Description
Win Source Part Number: 1014185-OP235W Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 2V Wavelength: 850nm Mounting Type: Through Hole Package / Case: TO-46-2 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: OP235W-ND,365-1586 Base Product Number: OP235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1014185-OP235W
Optoelectronics - LED Emitters - Infrared, UV, Visible 1014185-OP235W
Win Source Part Number: 1014185-OP235W Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 1,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 2V Wavelength: 850nm Mounting Type: Through Hole Package / Case: TO-46-2 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: OP235W-ND,365-1586 Base Product Number: OP235

Win Source Part Number: 1014185-OP235W
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 1,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 50°
Voltage - Forward (Vf) (Typ): 2V
Wavelength: 850nm
Mounting Type: Through Hole
Package / Case: TO-46-2 Metal Can
Temperature Range - Operating: -65°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: OP235W-ND,365-1586
Base Product Number: OP235

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1014185-OP235W
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
1W Power LED Light Source - ASMT-AW00-NUW00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 to 10000 K
Viewing Angle 140 degrees
View Details