TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP233

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331837-OP233 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Top View Standard Package: 1,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Temperature Range - Operating: -65°C ~ 125°C Case / Package: TO-46-2 Lens Top Metal Can ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 365-1585,OP233-ND,22 66-OP233 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331837-OP233 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Top View Standard Package: 1,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Temperature Range - Operating: -65°C ~ 125°C Case / Package: TO-46-2 Lens Top Metal Can ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 365-1585,OP233-ND,22 66-OP233 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Emitters - Infrared, UV, Visible - 1331837-OP233 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1331837-OP233
Optoelectronics - LED Emitters - Infrared, UV, Visible 1331837-OP233
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331837-OP233 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Top View Standard Package: 1,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 18° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Temperature Range - Operating: -65°C ~ 125°C Case / Package: TO-46-2 Lens Top Metal Can ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 365-1585,OP233-ND,22 66-OP233 RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331837-OP233
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Packaging: Bulk
Type: Infrared (IR)
Orientation: Top View
Standard Package: 1,000
Mounting: Through Hole
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 18°
Voltage - Forward (Vf) (Typ): 2V
Wavelength: 890nm
Temperature Range - Operating: -65°C ~ 125°C
Case / Package: TO-46-2 Lens Top Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 365-1585,OP233-ND,2266-OP233
RoHS Status: RoHS Compliant

Buy Now Datasheet
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2954 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2954
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2954
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331837-OP233 08F2954
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12Y8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details