TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP232W

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331869-OP232W Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Top View Standard Package: 1,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Temperature Range - Operating: -65°C ~ 125°C Case / Package: TO-46-2 Metal Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 365-1584,OP232W-ND Base Product Number: OP232 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331869-OP232W Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Top View Standard Package: 1,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Temperature Range - Operating: -65°C ~ 125°C Case / Package: TO-46-2 Metal Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 365-1584,OP232W-ND Base Product Number: OP232 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Emitters - Infrared, UV, Visible - 1331869-OP232W - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1331869-OP232W
Optoelectronics - LED Emitters - Infrared, UV, Visible 1331869-OP232W
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331869-OP232W Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Top View Standard Package: 1,000 Mounting: Through Hole Current - DC Forward (If) (Max): 100mA Viewing Angle: 50° Voltage - Forward (Vf) (Typ): 2V Wavelength: 890nm Temperature Range - Operating: -65°C ~ 125°C Case / Package: TO-46-2 Metal Can ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 365-1584,OP232W-ND Base Product Number: OP232 RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331869-OP232W
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Packaging: Bulk
Type: Infrared (IR)
Orientation: Top View
Standard Package: 1,000
Mounting: Through Hole
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 50°
Voltage - Forward (Vf) (Typ): 2V
Wavelength: 890nm
Temperature Range - Operating: -65°C ~ 125°C
Case / Package: TO-46-2 Metal Can
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 365-1584,OP232W-ND
Base Product Number: OP232
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331869-OP232W
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Indicator, Led Pcb, 5Mm, Green, 2.2V; Led Color Lumex - 19J9566 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 60 degrees
View Details
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details