TT Electronics Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology OP231

Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2950 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2950
Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2950
IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 890NM, 4.65MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:2V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2950
Product Name Ir Emitter, 890Nm, 4.65Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details