TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP224TXV

Description
Win Source Part Number: 998131-OP224TXV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 890nm Package / Case: Mini-pill Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP224 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 998131-OP224TXV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 890nm Package / Case: Mini-pill Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP224 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
998131-OP224TXV
Optoelectronics - LED Emitters - Infrared, UV, Visible 998131-OP224TXV
Win Source Part Number: 998131-OP224TXV Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 100 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.3V Wavelength: 890nm Package / Case: Mini-pill Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Base Product Number: OP224 RoHS Status: Not applicable

Win Source Part Number: 998131-OP224TXV
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 100
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 24°
Voltage - Forward (Vf) (Typ): 1.3V
Wavelength: 890nm
Package / Case: Mini-pill
Temperature Range - Operating: -65°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Base Product Number: OP224
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 998131-OP224TXV
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details