TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP224

Description
Win Source Part Number: 1177502-OP224 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 400 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.8V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 3.5mW/cm² @ 50mA Package / Case: Mini-pill Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1050
Request a Quote Datasheet
Description
Win Source Part Number: 1177502-OP224 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 400 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.8V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 3.5mW/cm² @ 50mA Package / Case: Mini-pill Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1177502-OP224
Optoelectronics - LED Emitters - Infrared, UV, Visible 1177502-OP224
Win Source Part Number: 1177502-OP224 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 400 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.8V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 3.5mW/cm² @ 50mA Package / Case: Mini-pill Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1050

Win Source Part Number: 1177502-OP224
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 400
Mounting: SMD (SMT)
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 24°
Voltage - Forward (Vf) (Typ): 1.8V
Wavelength: 890nm
Radiant Intensity (Ie) Min @ If: 3.5mW/cm² @ 50mA
Package / Case: Mini-pill
Temperature Range - Operating: -65°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1050

Buy Now Datasheet
IR LEDs - 4550773 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
4550773
IR LEDs 4550773
Optek OP224 IR LED

Optek OP224 IR LED

Supplier's Site
Ir Emitter, 890Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology - 52F4488 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology
52F4488
Ir Emitter, 890Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology 52F4488
IR EMITTER, 890NM, MINI-PILL-2, SMD; Viewing Angle:24°; Diode Case Style:Mini-pill; Forward Current If(AV):50mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 890NM, MINI-PILL-2, SMD; Viewing Angle:24°; Diode Case Style:Mini-pill; Forward Current If(AV):50mA; Forward Voltage VF Max:1.8V; Rise Time:500ns; Fall Time tf:250ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1177502-OP224 4550773 52F4488
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible IR LEDs Ir Emitter, 890Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Viewing Angle 24 degrees 24 degrees
Optical Power Output 3.5 milliwatts
Forward Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-4357-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers