TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP216A

Description
Win Source Part Number: 1145345-OP216A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 500 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.8V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 1.2mW/cm² @ 50mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1895 Base Product Number: OP216
Request a Quote Datasheet
Description
Win Source Part Number: 1145345-OP216A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 500 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.8V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 1.2mW/cm² @ 50mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1895 Base Product Number: OP216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1145345-OP216A
Optoelectronics - LED Emitters - Infrared, UV, Visible 1145345-OP216A
Win Source Part Number: 1145345-OP216A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 500 Current - DC Forward (If) (Max): 100mA Viewing Angle: 24° Voltage - Forward (Vf) (Typ): 1.8V Wavelength: 890nm Radiant Intensity (Ie) Min @ If: 1.2mW/cm² @ 50mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -65°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1895 Base Product Number: OP216

Win Source Part Number: 1145345-OP216A
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 500
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 24°
Voltage - Forward (Vf) (Typ): 1.8V
Wavelength: 890nm
Radiant Intensity (Ie) Min @ If: 1.2mW/cm² @ 50mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -65°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1895
Base Product Number: OP216

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1145345-OP216A
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Low Current Emission Type, Yellow Green Surface Mount Chip LED - CSL1901MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details