TT Electronics Infrared Emitter, 855 Nm, Smd; Peak Wavelength Tt Electronics/optek Technology OP207CL

Description
INFRARED EMITTER, 855 NM, SMD; Peak Wavelength:855nm; Angle of Half Intensity:2.25°; Diode Case Style:SMD; Radiant Intensity (Ie):-; Rise Time:22ns; Fall Time tf:22ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 855 NM, SMD; Peak Wavelength:855nm; Angle of Half Intensity:2.25°; Diode Case Style:SMD; Radiant Intensity (Ie):-; Rise Time:22ns; Fall Time tf:22ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 855 Nm, Smd; Peak Wavelength Tt Electronics/optek Technology - 75AC0644 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 855 Nm, Smd; Peak Wavelength Tt Electronics/optek Technology
75AC0644
Infrared Emitter, 855 Nm, Smd; Peak Wavelength Tt Electronics/optek Technology 75AC0644
INFRARED EMITTER, 855 NM, SMD; Peak Wavelength:855nm; Angle of Half Intensity:2.25°; Diode Case Style:SMD; Radiant Intensity (Ie):-; Rise Time:22ns; Fall Time tf:22ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes

INFRARED EMITTER, 855 NM, SMD; Peak Wavelength:855nm; Angle of Half Intensity:2.25°; Diode Case Style:SMD; Radiant Intensity (Ie):-; Rise Time:22ns; Fall Time tf:22ns; Forward Current If(AV):100mA; Forward Voltage VF Max:1.9V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 75AC0644
Product Name Infrared Emitter, 855 Nm, Smd; Peak Wavelength Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details