TT Electronics Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology OP165D

Description
IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Description
IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2944 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2944
Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2944
IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

IR EMITTER, 935NM, T-1, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:T-1 (3mm); Forward Current If(AV):50mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2944
Product Name Ir Emitter, 935Nm, T-1, Through Hole; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCB-WTF0-0A30ACT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 626 nm (4650 to 6260 Å)
View Details