TT Electronics Infrared Emitter, 935Nm, T-1; Peak Wavelength Tt Electronics/optek Technology OP165A

Description
INFRARED EMITTER, 935NM, T-1; Peak Wavelength:935nm; Angle of Half Intensity:18°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):-; Rise Time:1µs; Fall Time tf:500ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; RoHS Compliant: Yes
Description
INFRARED EMITTER, 935NM, T-1; Peak Wavelength:935nm; Angle of Half Intensity:18°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):-; Rise Time:1µs; Fall Time tf:500ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 935Nm, T-1; Peak Wavelength Tt Electronics/optek Technology - 61M8143 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 935Nm, T-1; Peak Wavelength Tt Electronics/optek Technology
61M8143
Infrared Emitter, 935Nm, T-1; Peak Wavelength Tt Electronics/optek Technology 61M8143
INFRARED EMITTER, 935NM, T-1; Peak Wavelength:935nm; Angle of Half Intensity:18°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):-; Rise Time:1µs; Fall Time tf:500ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; RoHS Compliant: Yes

INFRARED EMITTER, 935NM, T-1; Peak Wavelength:935nm; Angle of Half Intensity:18°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):-; Rise Time:1µs; Fall Time tf:500ns; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61M8143
Product Name Infrared Emitter, 935Nm, T-1; Peak Wavelength Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details