TT Electronics Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology OP140B

Description
IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2923 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2923
Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2923
IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER 935NM 0.79MM SIDE LOOKING THOUGH HOLE; Viewing Angle:40°; Diode Case Style:Side Looking; Forward Current If(AV):20mA; Forward Voltage VF Max:1.6V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2923
Product Name Ir Emitter 935Nm 0.79Mm Side Looking Though Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details