TT Electronics Optoelectronics - LED Emitters - Infrared, UV, Visible OP140A

Description
Win Source Part Number: 1183304-OP140A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 935nm Radiant Intensity (Ie) Min @ If: 0.4mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP 140A; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1043 Base Product Number: OP140
Request a Quote Datasheet
Description
Win Source Part Number: 1183304-OP140A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 935nm Radiant Intensity (Ie) Min @ If: 0.4mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP 140A; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1043 Base Product Number: OP140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Emitters - Infrared, UV, Visible - 1183304-OP140A - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1183304-OP140A
Optoelectronics - LED Emitters - Infrared, UV, Visible 1183304-OP140A
Win Source Part Number: 1183304-OP140A Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Side View Standard Package: 1,000 Current - DC Forward (If) (Max): 50mA Viewing Angle: 40° Voltage - Forward (Vf) (Typ): 1.6V Wavelength: 935nm Radiant Intensity (Ie) Min @ If: 0.4mW/cm² @ 20mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C (TA) Alternative Parts (Cross-Reference): OP 140A; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: TT Electronics/Optek Technology Other Names: 365-1043 Base Product Number: OP140

Win Source Part Number: 1183304-OP140A
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Side View
Standard Package: 1,000
Current - DC Forward (If) (Max): 50mA
Viewing Angle: 40°
Voltage - Forward (Vf) (Typ): 1.6V
Wavelength: 935nm
Radiant Intensity (Ie) Min @ If: 0.4mW/cm² @ 20mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C (TA)
Alternative Parts (Cross-Reference): OP 140A;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: TT Electronics/Optek Technology
Other Names: 365-1043
Base Product Number: OP140

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1183304-OP140A
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details