TT Electronics Ir Emitter, 935Nm, 4.72Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology OP133

Description
IR EMITTER, 935NM, 4.72MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 935NM, 4.72MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 935Nm, 4.72Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology - 08F2920 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 935Nm, 4.72Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
08F2920
Ir Emitter, 935Nm, 4.72Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology 08F2920
IR EMITTER, 935NM, 4.72MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 935NM, 4.72MM, TO-46-2, THOUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F2920
Product Name Ir Emitter, 935Nm, 4.72Mm, To-46-2, Though Hole; Viewing Angle Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFGHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details