TT Electronics Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology OP132

Description
IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2918 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2918
Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2918
IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2918
Product Name Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
EXCELED™ series - SLI-343Y8Y - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details