TT Electronics Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology OP131

Description
IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology - 08F2917 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology
08F2917
Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology 08F2917
IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

IR EMITTER, 935NM, TO-46-2, THROUGH HOLE; Viewing Angle:18°; Diode Case Style:TO-46; Forward Current If(AV):100mA; Forward Voltage VF Max:1.75V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2917
Product Name Ir Emitter, 935Nm, To-46-2, Through Hole; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details