TT Electronics Ir Emitter, 935Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology OP124

Description
IR EMITTER, 935NM, MINI-PILL-2, SMD; Viewing Angle:24°; Diode Case Style:Mini-pill; Forward Current If(AV):50mA; Forward Voltage VF Max:1.8V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 935NM, MINI-PILL-2, SMD; Viewing Angle:24°; Diode Case Style:Mini-pill; Forward Current If(AV):50mA; Forward Voltage VF Max:1.8V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 935Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology - 08F2916 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 935Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology
08F2916
Ir Emitter, 935Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology 08F2916
IR EMITTER, 935NM, MINI-PILL-2, SMD; Viewing Angle:24°; Diode Case Style:Mini-pill; Forward Current If(AV):50mA; Forward Voltage VF Max:1.8V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER, 935NM, MINI-PILL-2, SMD; Viewing Angle:24°; Diode Case Style:Mini-pill; Forward Current If(AV):50mA; Forward Voltage VF Max:1.8V; Rise Time:1µs; Fall Time tf:500ns; Operating Temperature Min:-65°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08F2916
Product Name Ir Emitter, 935Nm, Mini-Pill-2, Smd; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-AA00-ARS00 - Broadcom Inc.
Specs
LED Package: 6 mm
LED Type Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers