TT Electronics Position Sensor, Hall Effect, Bipolar; Supply Voltage Dc Min Tt Electronics/optek Technology OMH3075B

Description
POSITION SENSOR, HALL EFFECT, BIPOLAR; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Sensor Terminals:Through Hole; Sensor Housing:Rectangular; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
Datasheet
Description
POSITION SENSOR, HALL EFFECT, BIPOLAR; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Sensor Terminals:Through Hole; Sensor Housing:Rectangular; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensor, Hall Effect, Bipolar; Supply Voltage Dc Min Tt Electronics/optek Technology - 01C2911 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Bipolar; Supply Voltage Dc Min Tt Electronics/optek Technology
01C2911
Position Sensor, Hall Effect, Bipolar; Supply Voltage Dc Min Tt Electronics/optek Technology 01C2911
POSITION SENSOR, HALL EFFECT, BIPOLAR; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Sensor Terminals:Through Hole; Sensor Housing:Rectangular; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, BIPOLAR; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Sensor Terminals:Through Hole; Sensor Housing:Rectangular; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 01C2911
Product Name Position Sensor, Hall Effect, Bipolar; Supply Voltage Dc Min Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL1000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details
Positioning Measurement Systems - T Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details