TT Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OMH3020B OMH3020B

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1075859-OMH3020B Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 11mA Current - Output (Max): 25mA Sensing Range: 42.5mT Trip, 2.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1075859-OMH3020B Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 11mA Current - Output (Max): 25mA Sensing Range: 42.5mT Trip, 2.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OMH3020B - 1075859-OMH3020B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OMH3020B
1075859-OMH3020B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OMH3020B 1075859-OMH3020B
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1075859-OMH3020B Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 11mA Current - Output (Max): 25mA Sensing Range: 42.5mT Trip, 2.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: TO-92-3 Purpose: Unipolar Switch Supply Voltage - Operating: 4.5 V to 24 V Testing Conditions: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1075859-OMH3020B
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 11mA
Current - Output (Max): 25mA
Sensing Range: 42.5mT Trip, 2.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: TO-92-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 4.5 V to 24 V
Testing Conditions: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
OMH3020B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) OMH3020B
MAGNETIC SWITCH UNIPOLAR TO92-3

MAGNETIC SWITCH UNIPOLAR TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1075859-OMH3020B OMH3020B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - OMH3020B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1244LUA-I1-T - 858823-A1244LUA-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Hall Effect Switch, 25G, 0.01A, Tsop-6; Hall Effect Type Infineon - 18AC0648 - Newark, An Avnet Company
Specs
Input Voltage 2.7 to 18 volts
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details