TT Electronics Optocoupler; Hall Effect Type Tt Electronics/optek Technology OHS3177U

Description
Optocoupler; Hall Effect Type:-; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
Optocoupler; Hall Effect Type:-; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Hall Effect Type Tt Electronics/optek Technology - 08F2611 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Hall Effect Type Tt Electronics/optek Technology
08F2611
Optocoupler; Hall Effect Type Tt Electronics/optek Technology 08F2611
Optocoupler; Hall Effect Type:-; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

Optocoupler; Hall Effect Type:-; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Operating Temperature Max:125°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 08F2611
Product Name Optocoupler; Hall Effect Type Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.2362 inch (6 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-A1339LLPTR-5-DD-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers