TT Electronics Hall Effect Sensor Hallogic, To-92-3; Hall Effect Type Tt Electronics/optek Technology OHS3175U

Description
HALL EFFECT SENSOR HALLOGIC, TO-92-3; Hall Effect Type:Hallogic; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR HALLOGIC, TO-92-3; Hall Effect Type:Hallogic; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor Hallogic, To-92-3; Hall Effect Type Tt Electronics/optek Technology - 08F2610 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor Hallogic, To-92-3; Hall Effect Type Tt Electronics/optek Technology
08F2610
Hall Effect Sensor Hallogic, To-92-3; Hall Effect Type Tt Electronics/optek Technology 08F2610
HALL EFFECT SENSOR HALLOGIC, TO-92-3; Hall Effect Type:Hallogic; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR HALLOGIC, TO-92-3; Hall Effect Type:Hallogic; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 08F2610
Product Name Hall Effect Sensor Hallogic, To-92-3; Hall Effect Type Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV200U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details
Positioning Measurement Systems - High Efficiency Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details