The OHS3140U is a Uni-Polar Hall-effect switch in a 3-SSIP package, designed for non-contact switching applications with a supply voltage range of 4.5 V to 24 V. It provides a maximum sink current of 25 mA and features a magnetic operate point of 45 to 270 Gauss and a release point of 25 to 250 Gauss over the operating temperature range of -40°C to +125°C. The device has a supply current of 4 to 7 mA, an output saturation voltage of 100 to 400 mV at 20 mA, and output rise and fall times of 0.21 to 1.00 µs. It is rated for through-hole mounting and uses a south pole magnetic field for activation.
Win Source Part Number: 973258-OHS3140U
Category: Sensors, Transducers>Magnetic
Series: OHS3100
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 25mA
Sensing Range: 27mT Trip, 2.5mT Release
Voltage - Supply: 4.5V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: TT Electronics/Optek Technology
Other Names: 365-1003
Base Product Number: OHS3140
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 973258-OHS3140U |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |