TT Electronics Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology OHS3140U

Description
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:21mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:21mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology - 08F2609 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology
08F2609
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology 08F2609
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:21mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:21mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 08F2609
Product Name Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL060 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.5512 inch (14 mm)
Repeatability 0.0276 mils (0.7000 µm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems - 28X3340 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
View Details