Allegro MicroSystems Inc. Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems A1392SEHLT-T

Description
IC, HALL EFFECT SWITCH, 3.2 mA, 6-MLP, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:8V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, HALL EFFECT SWITCH, 3.2 mA, 6-MLP, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:8V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems - 28X3340 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems
28X3340
Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems 28X3340
IC, HALL EFFECT SWITCH, 3.2 mA, 6-MLP, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:8V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

IC, HALL EFFECT SWITCH, 3.2 mA, 6-MLP, FULL REEL; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:8V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Sensor, 85 C Rohs Compliant Allegro Microsystems - 87R0038 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, 85 C Rohs Compliant Allegro Microsystems
87R0038
Hall Effect Sensor, 85 C Rohs Compliant Allegro Microsystems 87R0038
Hall Effect Sensor, 85 C RoHS Compliant: Yes

Hall Effect Sensor, 85 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number 28X3340 87R0038
Product Name Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems Hall Effect Sensor, 85 C Rohs Compliant Allegro Microsystems
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0541 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details