TT Electronics Ic, Hall Effect; Hall Effect Type Tt Electronics/optek Technology OHN3140U

Description
IC, HALL EFFECT; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
IC, HALL EFFECT; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Hall Effect; Hall Effect Type Tt Electronics/optek Technology - 99Y9559 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hall Effect; Hall Effect Type Tt Electronics/optek Technology
99Y9559
Ic, Hall Effect; Hall Effect Type Tt Electronics/optek Technology 99Y9559
IC, HALL EFFECT; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

IC, HALL EFFECT; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 99Y9559
Product Name Ic, Hall Effect; Hall Effect Type Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH8000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details