TT Electronics Hall Effect Sensor; Hall Effect Type Tt Electronics/optek Technology OHN3120U

Description
HALL EFFECT SENSOR; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor; Hall Effect Type Tt Electronics/optek Technology - 08F2597 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor; Hall Effect Type Tt Electronics/optek Technology
08F2597
Hall Effect Sensor; Hall Effect Type Tt Electronics/optek Technology 08F2597
HALL EFFECT SENSOR; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR; Hall Effect Type:Unipolar; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 08F2597
Product Name Hall Effect Sensor; Hall Effect Type Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH8000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details
Positioning Measurement Systems - Magnetic Scale - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details