TT Electronics Hall Effect Ic; Supply Voltage Dc Min Tt Electronics/optek Technology OHB900

Description
HALL EFFECT IC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:25V; Sensor Terminals:-; Sensor Housing:-; Output Configuration:-; Output Voltage Min:-; Switching Speed:-; Product Range:OHB900 Series; Filter Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT IC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:25V; Sensor Terminals:-; Sensor Housing:-; Output Configuration:-; Output Voltage Min:-; Switching Speed:-; Product Range:OHB900 Series; Filter Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Ic; Supply Voltage Dc Min Tt Electronics/optek Technology - 08F2589 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Ic; Supply Voltage Dc Min Tt Electronics/optek Technology
08F2589
Hall Effect Ic; Supply Voltage Dc Min Tt Electronics/optek Technology 08F2589
HALL EFFECT IC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:25V; Sensor Terminals:-; Sensor Housing:-; Output Configuration:-; Output Voltage Min:-; Switching Speed:-; Product Range:OHB900 Series; Filter Terminals:Through Hole RoHS Compliant: Yes

HALL EFFECT IC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:25V; Sensor Terminals:-; Sensor Housing:-; Output Configuration:-; Output Voltage Min:-; Switching Speed:-; Product Range:OHB900 Series; Filter Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 08F2589
Product Name Hall Effect Ic; Supply Voltage Dc Min Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1101EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC050C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details