TT Electronics Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology OH360U

Description
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology - 08F2614 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology
08F2614
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology 08F2614
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:30mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 08F2614
Product Name Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Tt Electronics/optek Technology
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL1000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Rod Type - LWX-004 Series (pressure EQ w/protective sleeve) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
Positioning Measurement Systems - Magnetic Scale - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details