TT Electronics Chip Resistor - Surface Mount - OARSXPR020FLF OARSXPR020FLF

Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1084311-OARSXPR020FL F Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety Height - Seated (Max): 0.180" (4.57mm) Tolerance: ±1% Temperature Coefficient: ±40ppm/°C Power (Watts): 5W Resistance (Ohms): 0.02 Composition: Metal Element Number of Terminations: 4 Categories: Resistors Temperature Range - Operating: -55°C to 160°C Case / Package: Strip Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1084311-OARSXPR020FL F Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety Height - Seated (Max): 0.180" (4.57mm) Tolerance: ±1% Temperature Coefficient: ±40ppm/°C Power (Watts): 5W Resistance (Ohms): 0.02 Composition: Metal Element Number of Terminations: 4 Categories: Resistors Temperature Range - Operating: -55°C to 160°C Case / Package: Strip Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARSXPR020FLF
1084311-OARSXPR020FLF
Chip Resistor - Surface Mount - OARSXPR020FLF 1084311-OARSXPR020FLF
Manufacturer: TT Electronics/IRC Win Source Part Number: 1084311-OARSXPR020FL F Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety Height - Seated (Max): 0.180" (4.57mm) Tolerance: ±1% Temperature Coefficient: ±40ppm/°C Power (Watts): 5W Resistance (Ohms): 0.02 Composition: Metal Element Number of Terminations: 4 Categories: Resistors Temperature Range - Operating: -55°C to 160°C Case / Package: Strip Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TT Electronics/IRC
Win Source Part Number: 1084311-OARSXPR020FLF
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Flame Proof, Safety
Height - Seated (Max): 0.180" (4.57mm)
Tolerance: ±1%
Temperature Coefficient: ±40ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.02
Composition: Metal Element
Number of Terminations: 4
Categories: Resistors
Temperature Range - Operating: -55°C to 160°C
Case / Package: Strip
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1019-2-ND
Chip Resistor - Surface Mount 989-1019-2-ND
RES 0.02 OHM 1% 5W STRIP

RES 0.02 OHM 1% 5W STRIP

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7107 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7107
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7107
CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1084311-OARSXPR020FLF 989-1019-2-ND 55M7107
Product Name Chip Resistor - Surface Mount - OARSXPR020FLF Chip Resistor - Surface Mount Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 40 ±ppm/°C 40 ±ppm/°C 40 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Operating Temperature -55 to 160 C (-67 to 320 F) -55 to 160 C (-67 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers