TT Electronics Current Sense Resistor, 0.0075 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive OARSXPR0075FLF

Description
CURRENT SENSE RESISTOR, 0.0075 OHM, 5W, 1%; Resistance:0.0075ohm ; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.0075 OHM, 5W, 1%; Resistance:0.0075ohm ; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.0075 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7105 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.0075 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7105
Current Sense Resistor, 0.0075 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7105
CURRENT SENSE RESISTOR, 0.0075 OHM, 5W, 1%; Resistance:0.0075ohm ; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.0075 OHM, 5W, 1%; Resistance:0.0075ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M7105
Product Name Current Sense Resistor, 0.0075 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging SMD
Resistance Range 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138612DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details