TT Electronics Automotive SMD 0.005 Ohm 5W Resistor OARSXPR005FLF

Description
Res Metal Alloy 0.005 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR005FLF from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR005FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Alloy 0.005 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR005FLF from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR005FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.005 Ohm 5W Resistor - 52-OARSXPR005FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.005 Ohm 5W Resistor
52-OARSXPR005FLF
Automotive SMD 0.005 Ohm 5W Resistor 52-OARSXPR005FLF
Res Metal Alloy 0.005 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR005FLF from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR005FLF can be used for catalog matching and distributor lookup.

Res Metal Alloy 0.005 Ohm 1% 5W ±40ppm/°C J-Lead SMD Automotive AEC-Q200 Product overview: OARSXPR005FLF from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.005 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARSXPR005FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR005FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR005FLFDKR-ND
Chip Resistor - Surface Mount 989-OARSXPR005FLFDKR-ND
RES 0.005 OHM 1% 5W STRIP

RES 0.005 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR005FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR005FLFCT-ND
Chip Resistor - Surface Mount 989-OARSXPR005FLFCT-ND
RES 0.005 OHM 1% 5W STRIP

RES 0.005 OHM 1% 5W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARSXPR005FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARSXPR005FLFTR-ND
Chip Resistor - Surface Mount 989-OARSXPR005FLFTR-ND
RES 0.005 OHM 1% 5W STRIP

RES 0.005 OHM 1% 5W STRIP

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7104 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7104
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7104
CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Alloy 0.005 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive - 62AK2855 - Newark, An Avnet Company
Chicago, IL, United States
Metal Alloy 0.005 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive
62AK2855
Metal Alloy 0.005 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive 62AK2855
METAL ALLOY 0.005 OHM 1% 5W ROHS COMPLIANT: YES

METAL ALLOY 0.005 OHM 1% 5W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-OARSXPR005FLF 989-OARSXPR005FLFDKR-ND 55M7104 62AK2855
Product Name Automotive SMD 0.005 Ohm 5W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive Metal Alloy 0.005 Ohm 1% 5W Rohs Compliant Tt Electronics/international Resistive
Technology / Construction Metal Alloy MetalAlloy MetalFilm MetalAlloy
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details