TT Electronics Automotive SMD 0.04 Ohm 1W Resistor OARS1R040FLF

Description
Res Metal Alloy 0.04 Ohm 1% 1W ±40ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: OARS1R040FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R040FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Alloy 0.04 Ohm 1% 1W ±40ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: OARS1R040FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R040FLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.04 Ohm 1W Resistor - 52-OARS1R040FLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.04 Ohm 1W Resistor
52-OARS1R040FLF
Automotive SMD 0.04 Ohm 1W Resistor 52-OARS1R040FLF
Res Metal Alloy 0.04 Ohm 1% 1W ±40ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: OARS1R040FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R040FLF can be used for catalog matching and distributor lookup.

Res Metal Alloy 0.04 Ohm 1% 1W ±40ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: OARS1R040FLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.04 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.04 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-OARS1R040FLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 989-1008-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1008-2-ND
Chip Resistor - Surface Mount 989-1008-2-ND
RES 0.04 OHM 1% 2W STRIP

RES 0.04 OHM 1% 2W STRIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-OARS1R040FLF 989-1008-2-ND
Product Name Automotive SMD 0.04 Ohm 1W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Alloy MetalAlloy
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 40 ±ppm/°C 40 ±ppm/°C
Power Rating 1 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers