TT Electronics Chip Resistor - Surface Mount OARS1R005FLF

Description
RES 0.005 OHM 1% 2W STRIP
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 2W STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-OARS1R005FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R005FLFDKR-ND
Chip Resistor - Surface Mount 989-OARS1R005FLFDKR-ND
RES 0.005 OHM 1% 2W STRIP

RES 0.005 OHM 1% 2W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R005FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R005FLFCT-ND
Chip Resistor - Surface Mount 989-OARS1R005FLFCT-ND
RES 0.005 OHM 1% 2W STRIP

RES 0.005 OHM 1% 2W STRIP

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-OARS1R005FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-OARS1R005FLFTR-ND
Chip Resistor - Surface Mount 989-OARS1R005FLFTR-ND
RES 0.005 OHM 1% 2W STRIP

RES 0.005 OHM 1% 2W STRIP

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 47M0822 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
47M0822
Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 47M0822
CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm; Product Range:OARS Series; Resistor Case / Package:SMD; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 40ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-OARS1R005FLFDKR-ND 47M0822
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.005 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Strip, C Bend SMD
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD563GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details