TT Electronics 0.005 Ohm 3W Resistor OAR3R005JLF

Description
Res Metal Film 0.005 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Box Product overview: OAR3R005JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R005JLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0.005 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Box Product overview: OAR3R005JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R005JLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.005 Ohm 3W Resistor - 53-OAR3R005JLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 Ohm 3W Resistor
53-OAR3R005JLF
0.005 Ohm 3W Resistor 53-OAR3R005JLF
Res Metal Film 0.005 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Box Product overview: OAR3R005JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R005JLF can be used for catalog matching and distributor lookup.

Res Metal Film 0.005 Ohm 5% 3W ±20ppm/°C Bare Metal RDL Box Product overview: OAR3R005JLF from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 Ohm, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-OAR3R005JLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-OAR3R005JLF
Product Name 0.005 Ohm 3W Resistor
Technology / Construction Metal Film
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details