TT Electronics Through Hole Resistors - OAR3R005FLF OAR3R005FLF

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195477-OAR3R005FLF Packaging: Bulk Termination: Radial Length: 16.89 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 23.3934 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 3 W Number of Pins: 2 Width: 1.65 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): OAR-3-R005-F-LF; OAR-3-R005-FLF; OAR-3R005FLF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.65 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533210090 REACH SVHC: No SVHC Lead Pitch: 15.24 mm Max Power Dissipation: 3 W Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195477-OAR3R005FLF Packaging: Bulk Termination: Radial Length: 16.89 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 23.3934 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 3 W Number of Pins: 2 Width: 1.65 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): OAR-3-R005-F-LF; OAR-3-R005-FLF; OAR-3R005FLF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.65 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533210090 REACH SVHC: No SVHC Lead Pitch: 15.24 mm Max Power Dissipation: 3 W Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - OAR3R005FLF - 1195477-OAR3R005FLF - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - OAR3R005FLF
1195477-OAR3R005FLF
Through Hole Resistors - OAR3R005FLF 1195477-OAR3R005FLF
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195477-OAR3R005FLF Packaging: Bulk Termination: Radial Length: 16.89 mm Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 23.3934 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 3 W Number of Pins: 2 Width: 1.65 mm Categories: Through Hole Resistors Case / Package: Radial Alternative Parts (Cross-Reference): OAR-3-R005-F-LF; OAR-3-R005-FLF; OAR-3R005FLF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Depth: 1.65 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8533210090 REACH SVHC: No SVHC Lead Pitch: 15.24 mm Max Power Dissipation: 3 W Max Operating Temperature: 125 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195477-OAR3R005FLF
Packaging: Bulk
Termination: Radial
Length: 16.89 mm
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Military Standard: Not
Composition: Metal Element, Metal Film, Metal Strip
Height: 23.3934 mm
Number of Terminations: 2
Resistance: 5 mΩ
Power Rating: 3 W
Number of Pins: 2
Width: 1.65 mm
Categories: Through Hole Resistors
Case / Package: Radial
Alternative Parts (Cross-Reference): OAR-3-R005-F-LF; OAR-3-R005-FLF; OAR-3R005FLF;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Depth: 1.65 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8533210090
REACH SVHC: No SVHC
Lead Pitch: 15.24 mm
Max Power Dissipation: 3 W
Max Operating Temperature: 125 °C

Buy Now
Through Hole Resistors - 989-OAR3R005FLF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-OAR3R005FLF-ND
Through Hole Resistors 989-OAR3R005FLF-ND
RES METAL 0.005 OHM 3W 1% RADIAL

RES METAL 0.005 OHM 3W 1% RADIAL

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 47M0834 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
47M0834
Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 47M0834
CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 3W, 1%; Resistance:0.005ohm; Product Range:OAR Series; Power Rating:3W; Resistor Technology:Metal Strip; Resistor Case / Package:Open Element; Resistance Tolerance:± 1%; Product Length:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1195477-OAR3R005FLF 989-OAR3R005FLF-ND 47M0834
Product Name Through Hole Resistors - OAR3R005FLF Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Technology / Construction MetalFilm MetalAlloy MetalAlloy
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details