TT Electronics Resistor;Metal Element;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense OAR-3-R010-F-LF

Description
Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance. Features: Welded Construction Flameproof Open Air Design Maximizes Thermal Performance Inductance Less than 10 Nanohenries Solderable Copper Leads (60/40) and Lead Free Applications: Current Sensing Feedback Motor Controllers Power Supplies
Description
Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance. Features: Welded Construction Flameproof Open Air Design Maximizes Thermal Performance Inductance Less than 10 Nanohenries Solderable Copper Leads (60/40) and Lead Free Applications: Current Sensing Feedback Motor Controllers Power Supplies

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Element;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense - 70061283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Element;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense
70061283
Resistor;Metal Element;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense 70061283
Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance. Features: Welded Construction Flameproof Open Air Design Maximizes Thermal Performance Inductance Less than 10 Nanohenries Solderable Copper Leads (60/40) and Lead Free Applications: Current Sensing Feedback Motor Controllers Power Supplies

Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance.
Features:

  • Welded Construction
  • Flameproof
  • Open Air Design Maximizes Thermal Performance
  • Inductance Less than 10 Nanohenries
  • Solderable Copper Leads (60/40) and Lead Free
    Applications:
  • Current Sensing
  • Feedback
  • Motor Controllers
  • Power Supplies
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70061283
Product Name Resistor;Metal Element;Res 0.01 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense
Category / Application Current Sensing; General Use
Technology / Construction Metal Element
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details